Philips logo

Philips 6000 series 43PUS6162/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149401
Info modified on:
27 May 2024, 13:17:50
Short summary description Philips 6000 series 43PUS6162/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 43PUS6162/12, 43", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PUS6162/12 TV 43" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6000 series 43PUS6162/12. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T2 HD, DVB, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.