Philips P Line 439P1/00, 42.51", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black
Philips P Line 439P1/00. Display diagonal: 42.51", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black