Philips logo

Philips Aurea 42PFL9903H/10 TV 42" Full HD Silver 500 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114494
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Aurea 42PFL9903H/10 TV 42" Full HD Silver 500 cd/m²:

Philips Aurea 42PFL9903H/10, 42", 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Philips Aurea 42PFL9903H/10 TV 42" Full HD Silver 500 cd/m²:

Philips Aurea 42PFL9903H/10. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 4:3. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.