Philips logo

Philips 7000 series 42PFL7406H/12 TV 42" Full HD Silver 450 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136550
Info modified on:
01 Nov 2024, 13:11:38
Short summary description Philips 7000 series 42PFL7406H/12 TV 42" Full HD Silver 450 cd/m²:

Philips 7000 series 42PFL7406H/12, 42", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Silver

Long summary description Philips 7000 series 42PFL7406H/12 TV 42" Full HD Silver 450 cd/m²:

Philips 7000 series 42PFL7406H/12. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.