Philips logo

Philips 6000 series 42PFL6007T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61179
Info modified on:
04 Nov 2024, 10:52:45
Short summary description Philips 6000 series 42PFL6007T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 6000 series 42PFL6007T/12, 42", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 42PFL6007T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 6000 series 42PFL6007T/12. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.