Philips logo

Philips 5000 series 42PFL5008T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83960
Info modified on:
14 Jul 2025, 07:44:41
Short summary description Philips 5000 series 42PFL5008T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 5000 series 42PFL5008T/12, 42", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 5000 series 42PFL5008T/12 TV 42" Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 5000 series 42PFL5008T/12. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 300 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
3d tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.