Philips 5000 series 42PFL5008K/12, 42", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Philips 5000 series 42PFL5008K/12. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black