Philips logo

Philips LCD TV 42PFL3704D/F7

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80509
Info modified on:
14 Mar 2024, 19:29:45
Short summary description Philips LCD TV 42PFL3704D/F7:

Philips LCD TV 42PFL3704D/F7, 42", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips LCD TV 42PFL3704D/F7:

Philips LCD TV 42PFL3704D/F7. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.