Philips logo

Philips 3500 series 42PFL3507K/02 TV 42" Full HD Smart TV Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132071
Info modified on:
04 Nov 2024, 16:08:10
Short summary description Philips 3500 series 42PFL3507K/02 TV 42" Full HD Smart TV Black:

Philips 3500 series 42PFL3507K/02, 42", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 3500 series 42PFL3507K/02 TV 42" Full HD Smart TV Black:

Philips 3500 series 42PFL3507K/02. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.