Philips 3500 series 42PFL3507H/12, 42", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Philips 3500 series 42PFL3507H/12. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black