Philips Plasma TV 42" WVGA Crystal Clear, 42", 852 x 480 pixels, SVGA, Plasma, Silver
Philips Plasma TV 42" WVGA Crystal Clear. Display diagonal: 42", Display resolution: 852 x 480 pixels, HD type: SVGA, Display technology: Plasma, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product color: Silver