Philips logo

Philips 42403XV2C1 car light bulb D3S 35 W Xenon

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58383
Info modified on:
01 Aug 2025, 02:47:44
Short summary description Philips 42403XV2C1 car light bulb D3S 35 W Xenon:

Philips 42403XV2C1, 35 W, 42 V, D3S, Xenon, 4800 K, 1 pc(s)

Long summary description Philips 42403XV2C1 car light bulb D3S 35 W Xenon:

Philips 42403XV2C1. Power: 35 W, Input voltage: 42 V, Fitting/cap type: D3S, Base type: PK32d-5, Bulb type: Xenon, Color temperature: 4800 K. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.