Philips logo

Philips Aurea 40PFL9904H/12 TV 40" Full HD Wi-Fi Chrome 500 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164546
Info modified on:
01 Nov 2024, 11:42:04
Short summary description Philips Aurea 40PFL9904H/12 TV 40" Full HD Wi-Fi Chrome 500 cd/m²:

Philips Aurea 40PFL9904H/12, 40", 1920 x 1080 pixels, LED, 3D, Wi-Fi, Chrome

Long summary description Philips Aurea 40PFL9904H/12 TV 40" Full HD Wi-Fi Chrome 500 cd/m²:

Philips Aurea 40PFL9904H/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Wi-Fi. Product color: Chrome

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.