Philips logo

Philips 8000 series 40PFL8008S/12 TV 40" Full HD Smart TV Wi-Fi Black, Silver 450 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135849
Info modified on:
14 Jul 2025, 07:44:03
Short summary description Philips 8000 series 40PFL8008S/12 TV 40" Full HD Smart TV Wi-Fi Black, Silver 450 cd/m²:

Philips 8000 series 40PFL8008S/12, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 8000 series 40PFL8008S/12 TV 40" Full HD Smart TV Wi-Fi Black, Silver 450 cd/m²:

Philips 8000 series 40PFL8008S/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.