Philips logo

Philips 6000 series 40PFL6606H/12 TV 40" Full HD Black 400 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215919
Info modified on:
01 Nov 2024, 11:04:20
Short summary description Philips 6000 series 40PFL6606H/12 TV 40" Full HD Black 400 cd/m²:

Philips 6000 series 40PFL6606H/12, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 6000 series 40PFL6606H/12 TV 40" Full HD Black 400 cd/m²:

Philips 6000 series 40PFL6606H/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.