Philips LCD TV 40PFL5505D/F7, 40", 1920 x 1080 pixels, Full HD, LCD, 3D, Black
Philips LCD TV 40PFL5505D/F7. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 430 cd/m², Response time: 1 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product color: Black