Philips logo

Philips 5000 series 40PFL5007H/12 TV 40" Full HD Smart TV Wi-Fi Aluminum 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138753
Info modified on:
01 Nov 2024, 17:05:04
Short summary description Philips 5000 series 40PFL5007H/12 TV 40" Full HD Smart TV Wi-Fi Aluminum 400 cd/m²:

Philips 5000 series 40PFL5007H/12, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Aluminum

Long summary description Philips 5000 series 40PFL5007H/12 TV 40" Full HD Smart TV Wi-Fi Aluminum 400 cd/m²:

Philips 5000 series 40PFL5007H/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Aluminum

3d tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.