Philips logo

Philips 4000 series 40PFL4508H/12 TV 40" Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125195
Info modified on:
02 Nov 2024, 12:39:31
Short summary description Philips 4000 series 40PFL4508H/12 TV 40" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 4000 series 40PFL4508H/12, 40", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 4000 series 40PFL4508H/12 TV 40" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 4000 series 40PFL4508H/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.