Philips LCD TV 40PFL3706/F7, 40", 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
Philips LCD TV 40PFL3706/F7. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black