Philips logo

Philips 3200 series 40PFL3208T/60 TV 40" Full HD Smart TV Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41582
Info modified on:
04 Nov 2024, 09:20:13
Short summary description Philips 3200 series 40PFL3208T/60 TV 40" Full HD Smart TV Black 350 cd/m²:

Philips 3200 series 40PFL3208T/60, 40", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 3200 series 40PFL3208T/60 TV 40" Full HD Smart TV Black 350 cd/m²:

Philips 3200 series 40PFL3208T/60. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.