Philips logo

Philips 3100 series 40PFL3107H/12 TV 40" Full HD Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149151
Info modified on:
02 Nov 2024, 11:13:23
Short summary description Philips 3100 series 40PFL3107H/12 TV 40" Full HD Black 400 cd/m²:

Philips 3100 series 40PFL3107H/12, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3100 series 40PFL3107H/12 TV 40" Full HD Black 400 cd/m²:

Philips 3100 series 40PFL3107H/12. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.