Philips 5500 series 40PFH5501/88, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
Philips 5500 series 40PFH5501/88. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver