Philips Hospitality TV 40HFL3011T/12, 40", Full HD, 1920 x 1080 pixels, LED, 16:9, 280 cd/m²
Philips Hospitality TV 40HFL3011T/12. Display diagonal: 40", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Video formats supported: AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, MPG, TS, VC-1, WMV, WMV9, Audio formats supported: AAC, MP3, WAV, WMA. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 16 W, Audio decoders: Dolby Digital