Philips logo

Philips Ecomoods 403424816 suspension lighting Flexible mount 2GX13 Fluorescent 55 W

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71901
Info modified on:
01 Apr 2025, 14:09:05
Short summary description Philips Ecomoods 403424816 suspension lighting Flexible mount 2GX13 Fluorescent 55 W:

Philips Ecomoods 403424816, Flexible mount, Aluminum, White, Synthetic, Bedroom, Kitchen, Living room, Contemporary

Long summary description Philips Ecomoods 403424816 suspension lighting Flexible mount 2GX13 Fluorescent 55 W:

Philips Ecomoods 403424816. Mounting type: Flexible mount, Product color: Aluminum, Plafond color: White. Number of bulbs: 1 bulb(s), Fitting/cap type: 2GX13, Bulb type: Fluorescent. Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 19" (482 mm), Depth: 19" (482 mm), Height: 59.1" (1500 mm). Package width: 4.53" (115 mm), Package depth: 19.8" (503 mm), Package height: 20" (509 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.