Philips logo

Philips 4200 series 39PHA4250/98 TV 39" HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135492
Info modified on:
02 Nov 2024, 12:47:50
Short summary description Philips 4200 series 39PHA4250/98 TV 39" HD Black:

Philips 4200 series 39PHA4250/98, 39", 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 4200 series 39PHA4250/98 TV 39" HD Black:

Philips 4200 series 39PHA4250/98. Display diagonal: 39", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.