Philips logo

Philips 3100 series 39PFL3108K/12 TV 39" Full HD Black 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132192
Info modified on:
01 Nov 2024, 13:02:42
Short summary description Philips 3100 series 39PFL3108K/12 TV 39" Full HD Black 300 cd/m²:

Philips 3100 series 39PFL3108K/12, 39", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Philips 3100 series 39PFL3108K/12 TV 39" Full HD Black 300 cd/m²:

Philips 3100 series 39PFL3108K/12. Display diagonal: 39", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.