Philips logo

Philips 7000 series 37PFL7606K/02 TV 37" Full HD Gray 450 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112659
Info modified on:
02 Nov 2024, 12:24:11
Short summary description Philips 7000 series 37PFL7606K/02 TV 37" Full HD Gray 450 cd/m²:

Philips 7000 series 37PFL7606K/02, 37", 1920 x 1080 pixels, Full HD, LED, 3D, Gray

Long summary description Philips 7000 series 37PFL7606K/02 TV 37" Full HD Gray 450 cd/m²:

Philips 7000 series 37PFL7606K/02. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.