Philips 37" LCD widescreen flat TV Pixel Plus 2 HD, 37", 1920 x 1080 pixels, Full HD, LCD, Black
Philips 37" LCD widescreen flat TV Pixel Plus 2 HD. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 6 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product color: Black