Philips Hospitality LCD TV 37HFL5682L/F7, 37", 1920 x 1080 pixels, Full HD, LCD, ATSC-M/H, Black
Philips Hospitality LCD TV 37HFL5682L/F7. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC-M/H. Product color: Black