Philips logo

Philips myLiving 375308616 suspension lighting Flexible mount E27 Halogen

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58708
Info modified on:
26 Jul 2024, 08:59:23
Short summary description Philips myLiving 375308616 suspension lighting Flexible mount E27 Halogen:

Philips myLiving 375308616, Flexible mount, Brown, Fabric, Bedroom, Living room, Heritage, IP20

Long summary description Philips myLiving 375308616 suspension lighting Flexible mount E27 Halogen:

Philips myLiving 375308616. Mounting type: Flexible mount, Product color: Brown, Housing material: Fabric. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Halogen. Width: 12.6" (320 mm), Weight: 2.98 lbs (1.35 kg), Maximum height: 590.6" (1500 cm). Package width: 13.2" (336 mm), Package height: 11.5" (291 mm), Package weight: 6.06 lbs (2.75 kg)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.