Philips logo

Philips E Line 346E2CUAE/01 computer monitor 34" 3440 x 1440 pixels Wide Quad HD+ LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33884
Info modified on:
13 Jul 2025, 09:41:47
Short summary description Philips E Line 346E2CUAE/01 computer monitor 34" 3440 x 1440 pixels Wide Quad HD+ LCD Black:

Philips E Line 346E2CUAE/01, 34", 3440 x 1440 pixels, Wide Quad HD+, LCD, 4 ms, Black

Long summary description Philips E Line 346E2CUAE/01 computer monitor 34" 3440 x 1440 pixels Wide Quad HD+ LCD Black:

Philips E Line 346E2CUAE/01. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD+, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.