Philips logo

Philips E Line 345E2AE/00 computer monitor 34" 3440 x 1440 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
286586
Info modified on:
03 Aug 2025, 10:12:27
Short summary description Philips E Line 345E2AE/00 computer monitor 34" 3440 x 1440 pixels Black:

Philips E Line 345E2AE/00, 34", 3440 x 1440 pixels, 4 ms, Black

Long summary description Philips E Line 345E2AE/00 computer monitor 34" 3440 x 1440 pixels Black:

Philips E Line 345E2AE/00. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.