Philips logo

Philips 32" 100Hz Digital Scan Widescreen TV 32" Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96563
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 32" 100Hz Digital Scan Widescreen TV 32" Silver:

Philips 32" 100Hz Digital Scan Widescreen TV, 32", 16:9, Real Flat, 29.9" (76 cm), PAL I, SECAM B/G, SECAM D/K, 100 channels

Long summary description Philips 32" 100Hz Digital Scan Widescreen TV 32" Silver:

Philips 32" 100Hz Digital Scan Widescreen TV. Display diagonal: 32", Aspect ratio: 16:9, Display: Real Flat. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. Audio system: NICAM Stereo, Dolby Virtual Surround, RMS rated power: 30 W, Peak Music Power Output (PMPO): 60 W. Product color: Silver. Power consumption (typical): 109 W, Power consumption (standby): 3 W, Power requirements: 220 - 240V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.