Philips logo

Philips 4000 series 32PHK4509/12 TV 32" HD Smart TV Black 250 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138343
Info modified on:
01 Nov 2024, 11:24:09
EU Energy Label (79 KB)
Short summary description Philips 4000 series 32PHK4509/12 TV 32" HD Smart TV Black 250 cd/m²:

Philips 4000 series 32PHK4509/12, 32", 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Philips 4000 series 32PHK4509/12 TV 32" HD Smart TV Black 250 cd/m²:

Philips 4000 series 32PHK4509/12. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.