Philips logo

Philips 4500 series 32PHA4509/98 TV 32" HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108635
Info modified on:
02 Nov 2024, 11:22:48
Short summary description Philips 4500 series 32PHA4509/98 TV 32" HD Black:

Philips 4500 series 32PHA4509/98, 32", 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 4500 series 32PHA4509/98 TV 32" HD Black:

Philips 4500 series 32PHA4509/98. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.