Philips 6900 series 32PFS6906/12, 32", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
Philips 6900 series 32PFS6906/12. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Silver