Philips logo

Philips 5800 series 32PFS5803/12 Refurb Grade A+ 32" Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38684
Info modified on:
27 May 2024, 13:54:10
Short summary description Philips 5800 series 32PFS5803/12 Refurb Grade A+ 32" Full HD Smart TV Wi-Fi Black:

Philips 5800 series 32PFS5803/12 Refurb Grade A+, 32", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Philips 5800 series 32PFS5803/12 Refurb Grade A+ 32" Full HD Smart TV Wi-Fi Black:

Philips 5800 series 32PFS5803/12 Refurb Grade A+. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.