Philips logo

Philips 7000 series 32PFL7606K/02 TV 32" Full HD Black 450 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107219
Info modified on:
30 Oct 2024, 10:56:15
Short summary description Philips 7000 series 32PFL7606K/02 TV 32" Full HD Black 450 cd/m²:

Philips 7000 series 32PFL7606K/02, 32", 1920 x 1080 pixels, Full HD, LED, 3D, Black

Long summary description Philips 7000 series 32PFL7606K/02 TV 32" Full HD Black 450 cd/m²:

Philips 7000 series 32PFL7606K/02. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.