Philips logo

Philips 5000 series 32PFL5806K/02 TV 32" Full HD Smart TV Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145500
Info modified on:
30 Oct 2024, 13:15:13
Short summary description Philips 5000 series 32PFL5806K/02 TV 32" Full HD Smart TV Black 400 cd/m²:

Philips 5000 series 32PFL5806K/02, 32", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 5000 series 32PFL5806K/02 TV 32" Full HD Smart TV Black 400 cd/m²:

Philips 5000 series 32PFL5806K/02. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.