Philips logo

Philips 5000 series 32PFL5206H/58 TV 32" HD Black 400 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107102
Info modified on:
01 Nov 2024, 11:40:55
Short summary description Philips 5000 series 32PFL5206H/58 TV 32" HD Black 400 cd/m²:

Philips 5000 series 32PFL5206H/58, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 5000 series 32PFL5206H/58 TV 32" HD Black 400 cd/m²:

Philips 5000 series 32PFL5206H/58. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.