Philips 5000 series 32PFL5007G/78, 32", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Philips 5000 series 32PFL5007G/78. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Ethernet LAN. Product color: Black