Philips logo

Philips 3000 series 32PFL3738/V7 TV 32" HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76677
Info modified on:
31 Oct 2024, 13:43:35
Short summary description Philips 3000 series 32PFL3738/V7 TV 32" HD Black:

Philips 3000 series 32PFL3738/V7, 32", 1366 x 768 pixels, HD, LED, Black

Long summary description Philips 3000 series 32PFL3738/V7 TV 32" HD Black:

Philips 3000 series 32PFL3738/V7. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Native aspect ratio: 16:9. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.