Philips logo

Philips 3500 series 32PFL3508G/78 TV 32" HD Smart TV Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105144
Info modified on:
30 Oct 2024, 17:42:45
Short summary description Philips 3500 series 32PFL3508G/78 TV 32" HD Smart TV Black 350 cd/m²:

Philips 3500 series 32PFL3508G/78, 32", 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Philips 3500 series 32PFL3508G/78 TV 32" HD Smart TV Black 350 cd/m²:

Philips 3500 series 32PFL3508G/78. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: SBTVD/ISDB-Tb. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.