Philips logo

Philips 3100 series 32PFL3158T/12 TV 32" Full HD Black 300 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63954
Info modified on:
01 Nov 2024, 11:39:53
Short summary description Philips 3100 series 32PFL3158T/12 TV 32" Full HD Black 300 cd/m²:

Philips 3100 series 32PFL3158T/12, 32", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 3100 series 32PFL3158T/12 TV 32" Full HD Black 300 cd/m²:

Philips 3100 series 32PFL3158T/12. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.