Philips logo

Philips 3000 series 32PFL3007D/77 TV 32" HD Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79087
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 32PFL3007D/77 TV 32" HD Black 400 cd/m²:

Philips 3000 series 32PFL3007D/77, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 3000 series 32PFL3007D/77 TV 32" HD Black 400 cd/m²:

Philips 3000 series 32PFL3007D/77. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.