Philips logo

Philips 5000 series 32PFK5109/12 TV 32" Full HD Black 350 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81698
Info modified on:
30 Oct 2024, 17:59:43
EU Energy Label (82 KB)
Short summary description Philips 5000 series 32PFK5109/12 TV 32" Full HD Black 350 cd/m²:

Philips 5000 series 32PFK5109/12, 32", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Philips 5000 series 32PFK5109/12 TV 32" Full HD Black 350 cd/m²:

Philips 5000 series 32PFK5109/12. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.