Philips logo

Philips Cineos 32PF9531/10 TV 32" HD Black 550 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162745
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Cineos 32PF9531/10 TV 32" HD Black 550 cd/m²:

Philips Cineos 32PF9531/10, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Cineos 32PF9531/10 TV 32" HD Black 550 cd/m²:

Philips Cineos 32PF9531/10. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 3 ms, Contrast ratio (typical): 4500:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.