Philips logo

Philips Momentum 32M1N5500VS/69 LED display 31.5" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15397
Info modified on:
03 Aug 2025, 10:14:22
Short summary description Philips Momentum 32M1N5500VS/69 LED display 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Philips Momentum 32M1N5500VS/69, 31.5", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description Philips Momentum 32M1N5500VS/69 LED display 31.5" 2560 x 1440 pixels Quad HD LCD Black:

Philips Momentum 32M1N5500VS/69. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.