Philips 328C7QJSG/93, 31.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Gray, White
Philips 328C7QJSG/93. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Gray, White