Philips logo

Philips C Line 328C7QJSG/61 computer monitor 31.5" 1920 x 1080 pixels Full HD LED Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19041
Info modified on:
31 May 2024, 09:35:31
Short summary description Philips C Line 328C7QJSG/61 computer monitor 31.5" 1920 x 1080 pixels Full HD LED Gray, White:

Philips C Line 328C7QJSG/61, 31.5", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Gray, White

Long summary description Philips C Line 328C7QJSG/61 computer monitor 31.5" 1920 x 1080 pixels Full HD LED Gray, White:

Philips C Line 328C7QJSG/61. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Gray, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.